TDK-Lambda Americas Inc., High Power Division Ferrite Bead, 0.05Ohm, 2.2A, 0603; Ferrite Case Style Tdk MPZ1608S221ATA00.

Description
FERRITE BEAD, 0.05OHM, 2.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Ferrite Mounting:SMD; Impedance Tolerance:± 25%; DC Current Rating:2.2A; DC Resistance Max:0.05ohm; Series:MPZ; Impedance:220ohm; Packaging:Each RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.05OHM, 2.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Ferrite Mounting:SMD; Impedance Tolerance:± 25%; DC Current Rating:2.2A; DC Resistance Max:0.05ohm; Series:MPZ; Impedance:220ohm; Packaging:Each RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.05Ohm, 2.2A, 0603; Ferrite Case Style Tdk - 26M1700 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 2.2A, 0603; Ferrite Case Style Tdk
26M1700
Ferrite Bead, 0.05Ohm, 2.2A, 0603; Ferrite Case Style Tdk 26M1700
FERRITE BEAD, 0.05OHM, 2.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Ferrite Mounting:SMD; Impedance Tolerance:± 25%; DC Current Rating:2.2A; DC Resistance Max:0.05ohm; Series:MPZ; Impedance:220ohm; Packaging:Each RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 2.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Ferrite Mounting:SMD; Impedance Tolerance:± 25%; DC Current Rating:2.2A; DC Resistance Max:0.05ohm; Series:MPZ; Impedance:220ohm; Packaging:Each RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 26M1700
Product Name Ferrite Bead, 0.05Ohm, 2.2A, 0603; Ferrite Case Style Tdk
Impedance 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.27uH 100MHz 0.17A Inductor and Choke - 71-0603CS-R27XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0019ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details