TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1608S181ATAH0

Description
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
Request a Quote Datasheet
Description
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608S181ATAH0DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S181ATAH0DKR-ND
Ferrite Beads and Chips 445-MPZ1608S181ATAH0DKR-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S181ATAH0TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S181ATAH0TR-ND
Ferrite Beads and Chips 445-MPZ1608S181ATAH0TR-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S181ATAH0CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S181ATAH0CT-ND
Ferrite Beads and Chips 445-MPZ1608S181ATAH0CT-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
180 OHM Inductor and Choke - 841-MPZ1608S181ATAH0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 OHM Inductor and Choke
841-MPZ1608S181ATAH0
180 OHM Inductor and Choke 841-MPZ1608S181ATAH0
FERRITE BEAD 180 OHM 0603 1LN Product overview: MPZ1608S181ATAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S181ATAH0 can be used for catalog matching and distributor lookup.

FERRITE BEAD 180 OHM 0603 1LN Product overview: MPZ1608S181ATAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S181ATAH0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 180 Ohm, 2A, 0603; Ferrite Case Style Tdk - 88T9827 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 180 Ohm, 2A, 0603; Ferrite Case Style Tdk
88T9827
Ferrite Bead, 180 Ohm, 2A, 0603; Ferrite Case Style Tdk 88T9827
FERRITE BEAD, 180 OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:180ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes

FERRITE BEAD, 180 OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:180ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 180 Ohm, 2A, 0603 Rohs Compliant Tdk - 73AJ8766 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 180 Ohm, 2A, 0603 Rohs Compliant Tdk
73AJ8766
Ferrite Bead, 180 Ohm, 2A, 0603 Rohs Compliant Tdk 73AJ8766
FERRITE BEAD, 180 OHM, 2A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 180 OHM, 2A, 0603 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ1608S181ATAH0
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ1608S181ATAH0
50mΩ ±25% 180Ω@100MHz 0603 Ferrite Beads ROHS

50mΩ ±25% 180Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MPZ1608S181ATAH0DKR-ND 841-MPZ1608S181ATAH0 88T9827 73AJ8766 MPZ1608S181ATAH0
Product Name Ferrite Beads and Chips 180 OHM Inductor and Choke Ferrite Bead, 180 Ohm, 2A, 0603; Ferrite Case Style Tdk Ferrite Bead, 180 Ohm, 2A, 0603 Rohs Compliant Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details