TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1608S101ATDH5

Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608S101ATDH5DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S101ATDH5DKR-ND
Ferrite Beads and Chips 445-MPZ1608S101ATDH5DKR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S101ATDH5TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S101ATDH5TR-ND
Ferrite Beads and Chips 445-MPZ1608S101ATDH5TR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608S101ATDH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608S101ATDH5CT-ND
Ferrite Beads and Chips 445-MPZ1608S101ATDH5CT-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
100 OHM Inductor and Choke - 841-MPZ1608S101ATDH5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-MPZ1608S101ATDH5
100 OHM Inductor and Choke 841-MPZ1608S101ATDH5
FERRITE BEAD 100 OHM 0603 1LN Product overview: MPZ1608S101ATDH5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S101ATDH5 can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0603 1LN Product overview: MPZ1608S101ATDH5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608S101ATDH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0.03 Ohm, 0603 Rohs Compliant Tdk - 81AH9106 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0.03 Ohm, 0603 Rohs Compliant Tdk
81AH9106
Ferrite Bead, Aec-Q200, 0.03 Ohm, 0603 Rohs Compliant Tdk 81AH9106
FERRITE BEAD, AEC-Q200, 0.03 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0.03 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-MPZ1608S101ATDH5DKR-ND 841-MPZ1608S101ATDH5 81AH9106
Product Name Ferrite Beads and Chips 100 OHM Inductor and Choke Ferrite Bead, Aec-Q200, 0.03 Ohm, 0603 Rohs Compliant Tdk
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details