TDK-Lambda Americas Inc., High Power Division Filters - Ferrite Beads and Chips MPZ1608B471ATD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 1328137-MPZ1608B471A TD25 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 1A Standard Package: 4,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 445-172884-2,445-172 884-1,445-MPZ1608B47 1ATD25DKR,445-172884 -6-ND,445-MPZ1608B47 1ATD25CT,445-172884- 6,445-172884-2-ND,44 5-MPZ1608B471ATD25TR ,445-172884-1-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1328137-MPZ1608B471A TD25 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 1A Standard Package: 4,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 445-172884-2,445-172 884-1,445-MPZ1608B47 1ATD25DKR,445-172884 -6-ND,445-MPZ1608B47 1ATD25CT,445-172884- 6,445-172884-2-ND,44 5-MPZ1608B471ATD25TR ,445-172884-1-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328137-MPZ1608B471ATD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328137-MPZ1608B471ATD25
Filters - Ferrite Beads and Chips 1328137-MPZ1608B471ATD25
Manufacturer: TDK Corporation Win Source Part Number: 1328137-MPZ1608B471A TD25 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 1A Standard Package: 4,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 445-172884-2,445-172 884-1,445-MPZ1608B47 1ATD25DKR,445-172884 -6-ND,445-MPZ1608B47 1ATD25CT,445-172884- 6,445-172884-2-ND,44 5-MPZ1608B471ATD25TR ,445-172884-1-ND RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1328137-MPZ1608B471ATD25
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Current Rating (Max): 1A
Standard Package: 4,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 150mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 445-172884-2,445-172884-1,445-MPZ1608B471ATD25DKR,445-172884-6-ND,445-MPZ1608B471ATD25CT,445-172884-6,445-172884-2-ND,445-MPZ1608B471ATD25TR,445-172884-1-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
470 OHM Inductor and Choke - 841-MPZ1608B471ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-MPZ1608B471ATD25
470 OHM Inductor and Choke 841-MPZ1608B471ATD25
FERRITE BEAD 470 OHM 0603 1LN Product overview: MPZ1608B471ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608B471ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: MPZ1608B471ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608B471ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MPZ1608B471ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608B471ATD25TR-ND
Ferrite Beads and Chips 445-MPZ1608B471ATD25TR-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608B471ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608B471ATD25CT-ND
Ferrite Beads and Chips 445-MPZ1608B471ATD25CT-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608B471ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608B471ATD25DKR-ND
Ferrite Beads and Chips 445-MPZ1608B471ATD25DKR-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 1A, 0603 Rohs Compliant Tdk - 69AH1545 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1A, 0603 Rohs Compliant Tdk
69AH1545
Ferrite Bead, Aec-Q200, 1A, 0603 Rohs Compliant Tdk 69AH1545
FERRITE BEAD, AEC-Q200, 1A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 1A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1328137-MPZ1608B471ATD25 841-MPZ1608B471ATD25 445-MPZ1608B471ATD25TR-ND 69AH1545
Product Name Filters - Ferrite Beads and Chips 470 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 1A, 0603 Rohs Compliant Tdk
Core Material Ferrite
Standards and Certifications RoHS RoHS RoHS
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details