TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1005S300CT000

Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 35mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-2979-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2979-1-ND
Ferrite Beads and Chips 445-2979-1-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 35mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 35mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2979-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2979-6-ND
Ferrite Beads and Chips 445-2979-6-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 35mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 35mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2979-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2979-2-ND
Ferrite Beads and Chips 445-2979-2-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 35mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 35mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-MPZ1005S300CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-MPZ1005S300CT000
30 OHM Inductor and Choke 841-MPZ1005S300CT000
FERRITE BEAD 30 OHM 0402 1LN Product overview: MPZ1005S300CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S300CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0402 1LN Product overview: MPZ1005S300CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S300CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.035Ohm, 1.7A, 0402; Ferrite Case Style Tdk - 89R3142 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.035Ohm, 1.7A, 0402; Ferrite Case Style Tdk
89R3142
Ferrite Bead, 0.035Ohm, 1.7A, 0402; Ferrite Case Style Tdk 89R3142
FERRITE BEAD, 0.035OHM, 1.7A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:30ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.035ohm; Impedance Tolerance:± 10ohm; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.035OHM, 1.7A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:30ohm; DC Current Rating:1.7A; Product Range:MPZ Series; DC Resistance Max:0.035ohm; Impedance Tolerance:± 10ohm; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 120R, 1.2A, 0402; Ferrite Case Style Tdk - 45AC5548 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120R, 1.2A, 0402; Ferrite Case Style Tdk
45AC5548
Ferrite Bead, 120R, 1.2A, 0402; Ferrite Case Style Tdk 45AC5548
FERRITE BEAD, 120R, 1.2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 120R, 1.2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-2979-1-ND 841-MPZ1005S300CT000 89R3142 45AC5548
Product Name Ferrite Beads and Chips 30 OHM Inductor and Choke Ferrite Bead, 0.035Ohm, 1.7A, 0402; Ferrite Case Style Tdk Ferrite Bead, 120R, 1.2A, 0402; Ferrite Case Style Tdk
DCR 0.0350 ohms 0.0350 ohms 0.0900 ohms
Rated DC Current 1700 milliamps 1700 milliamps 1200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.0062uH 250MHz 1.6A Inductor and Choke - 71-0402HP-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details