FERRITE BEAD 120 OHM 0402 1LN Product overview: MPZ1005S121ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S121ET000
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 95mOhm
FERRITE CHIP BEAD, 0402, 0.095OHM, 1.5A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors |
| Product Number | 841-MPZ1005S121ET000 | 445-172747-2-ND | 69AH1535 |
| Product Name | 120 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Chip Bead, 0402, 0.095Ohm, 1.5A Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer Power | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 120 ohms |