FERRITE BEAD 33 OHM 0201 1LN Product overview: MPZ0603S330CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ0603S330CT000
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 750mA 90mOhm
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 750mA 90mOhm
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 750mA 90mOhm
FERRITE BEAD, 33 OHM, 0.75A, 0201 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-MPZ0603S330CT000 | 445-7794-2-ND | 30AJ5569 |
| Product Name | 33 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 33 Ohm, 0.75A, 0201 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer Power | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 33 ohms |