120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1A 130mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1A 130mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1A 130mOhm
FERRITE BEAD 120 OHM 0201 1LN Product overview: MPZ0603S121HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ0603S121HT000
FERRITE CHIP BEAD, 0201, 0.13OHM, 1A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 445-180338-2-ND | 841-MPZ0603S121HT000 | 69AH1531 |
| Product Name | Ferrite Beads and Chips | 120 OHM Inductor and Choke | Ferrite Chip Bead, 0201, 0.13Ohm, 1A Rohs Compliant Tdk |
| DCR | 0.1300 ohms | ||
| Rated DC Current | 1000 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |