TDK InvenSense, Inc. Gyroscope/accelerometer, Mems, 3Axis, Qfn-24; Mems Module Function Tdk Invensense MPU-6050

Description
GYROSCOPE/ACCELEROME TER, MEMS, 3AXIS, QFN-24; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2.375V; Supply Voltage Max:3.46V; Sensor Case Style:QFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GYROSCOPE/ACCELEROME TER, MEMS, 3AXIS, QFN-24; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2.375V; Supply Voltage Max:3.46V; Sensor Case Style:QFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscope/accelerometer, Mems, 3Axis, Qfn-24; Mems Module Function Tdk Invensense - 37T8113 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope/accelerometer, Mems, 3Axis, Qfn-24; Mems Module Function Tdk Invensense
37T8113
Gyroscope/accelerometer, Mems, 3Axis, Qfn-24; Mems Module Function Tdk Invensense 37T8113
GYROSCOPE/ACCELEROME TER, MEMS, 3AXIS, QFN-24; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2.375V; Supply Voltage Max:3.46V; Sensor Case Style:QFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

GYROSCOPE/ACCELEROMETER, MEMS, 3AXIS, QFN-24; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2.375V; Supply Voltage Max:3.46V; Sensor Case Style:QFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 37T8113
Product Name Gyroscope/accelerometer, Mems, 3Axis, Qfn-24; Mems Module Function Tdk Invensense
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature & Humidity Sensor ICs - 2362657P - RS Components, Ltd.
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details