TDK-Lambda Americas Inc., High Power Division Ferrite Case Style Tdk MMZ2012Y301BT000.

Description
Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:600mA; Product Range:MMZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.85mm RoHS Compliant: Yes
Description
Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:600mA; Product Range:MMZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.85mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Tdk - 29AC8387 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Tdk
29AC8387
Ferrite Case Style Tdk 29AC8387
Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:600mA; Product Range:MMZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.85mm RoHS Compliant: Yes

Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:600mA; Product Range:MMZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.85mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 29AC8387
Product Name Ferrite Case Style Tdk
Impedance 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176494-9 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers