Manufacturer: TDK Corporation
Win Source Part Number: 927616-MMZ2012S102AT
Series: MMZ
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 350mOhm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-172862-1, 445-172862-2, 445-172862-6
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | MMZ2012S102ATD25 |
| Product Name | Ferrite Beads and Chips - MMZ2012S102ATD25 |