600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 200mOhm
FERRITE BEAD 600 OHM 0805 1LN Product overview: MMZ2012R601ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012R601ATD25
Win Source Part Number: 957776-MMZ2012R601AT
Category: Filters>Ferrite Beads and Chips
Series: MMZ
Package: Tape & Reel
Current Rating (Max): 500mA
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 200mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MMZ2012Y601BTD25; FBMH1608HM601-T; BK2125HM601-T; MPZ1608S601ATD25; BLM18PG471SN1D; BLM18PG471SH1D;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-172861-2,445-172
FERRITE CHIP BEAD, 2012, 0.2 OHM, 0.5A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors | Chip Inductors |
| Product Number | 445-MMZ2012R601ATD25TR-ND | 841-MMZ2012R601ATD25 | 957776-MMZ2012R601ATD25 | 69AH1504 |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Chip Bead, 2012, 0.2 Ohm, 0.5A Rohs Compliant Tdk |
| DCR | 0.2000 ohms | 0.2000 ohms | ||
| Rated DC Current | 500 milliamps | 500 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |