TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ2012R150AT000

Description
15 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm
Request a Quote Datasheet
Description
15 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ2012R150AT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012R150AT000TR-ND
Ferrite Beads and Chips 445-MMZ2012R150AT000TR-ND
15 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

15 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.5A 50mOhm

Buy Now Datasheet
15 OHM Inductor and Choke - 841-MMZ2012R150AT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 OHM Inductor and Choke
841-MMZ2012R150AT000
15 OHM Inductor and Choke 841-MMZ2012R150AT000
FERRITE BEAD 15 OHM 0805 1LN Product overview: MMZ2012R150AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012R150AT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 15 OHM 0805 1LN Product overview: MMZ2012R150AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012R150AT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.05Ohm, 1.5A, 0805; Ferrite Case Style Tdk - 33P7617 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 1.5A, 0805; Ferrite Case Style Tdk
33P7617
Ferrite Bead, 0.05Ohm, 1.5A, 0805; Ferrite Case Style Tdk 33P7617
FERRITE BEAD, 0.05OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:15ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:15ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 15 Ohm, 1.5A, 0805 , Full Reel; Ferrite Case Style Tdk - 99R3621 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 15 Ohm, 1.5A, 0805 , Full Reel; Ferrite Case Style Tdk
99R3621
Ferrite Bead, 15 Ohm, 1.5A, 0805 , Full Reel; Ferrite Case Style Tdk 99R3621
FERRITE BEAD, 15 OHM, 1.5A, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:15ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 15 OHM, 1.5A, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:15ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 15 Ohm, 1.5A, 0805; Ferrite Case Style Tdk - 89R3112 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 15 Ohm, 1.5A, 0805; Ferrite Case Style Tdk
89R3112
Ferrite Bead, 15 Ohm, 1.5A, 0805; Ferrite Case Style Tdk 89R3112
FERRITE BEAD, 15 OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:15ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 15 OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:15ohm; DC Current Rating:1.5A; Product Range:MMZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-MMZ2012R150AT000TR-ND 841-MMZ2012R150AT000 33P7617 99R3621
Product Name Ferrite Beads and Chips 15 OHM Inductor and Choke Ferrite Bead, 0.05Ohm, 1.5A, 0805; Ferrite Case Style Tdk Ferrite Bead, 15 Ohm, 1.5A, 0805 , Full Reel; Ferrite Case Style Tdk
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3156-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details