TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1608Y751BTD25

Description
750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm
Request a Quote Datasheet
Description
750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608Y751BTD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Y751BTD25CT-ND
Ferrite Beads and Chips 445-MMZ1608Y751BTD25CT-ND
750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Y751BTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Y751BTD25DKR-ND
Ferrite Beads and Chips 445-MMZ1608Y751BTD25DKR-ND
750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Y751BTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Y751BTD25TR-ND
Ferrite Beads and Chips 445-MMZ1608Y751BTD25TR-ND
750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369124-MMZ1608Y751BTD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369124-MMZ1608Y751BTD25
Filters - Ferrite Beads and Chips 1369124-MMZ1608Y751BTD25
Win Source Part Number: 1369124-MMZ1608Y751B TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 750 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 450mOhm

Win Source Part Number: 1369124-MMZ1608Y751BTD25
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 750 Ohms @ 100 MHz
Current Rating (Max): 500mA
DC Resistance (DCR) (Max): 450mOhm

Buy Now Datasheet
750 OHM Inductor and Choke - 841-MMZ1608Y751BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750 OHM Inductor and Choke
841-MMZ1608Y751BTD25
750 OHM Inductor and Choke 841-MMZ1608Y751BTD25
FERRITE BEAD 750 OHM 0603 1LN Product overview: MMZ1608Y751BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Y751BTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 750 OHM 0603 1LN Product overview: MMZ1608Y751BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Y751BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 445-MMZ1608Y751BTD25CT-ND 1369124-MMZ1608Y751BTD25 841-MMZ1608Y751BTD25
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 750 OHM Inductor and Choke
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details