FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608Y601BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Y601BTA00
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm
400mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS
FERRITE BEAD, 600 OHM, 500mA, 0603 , FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
FERRITE BEAD, 600R, 0.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-MMZ1608Y601BTA00 | 445-MMZ1608Y601BTA00DKR-ND | MMZ1608Y601BTA00 | 91R2352 | 45AC5537 |
| Product Name | 600 OHM Inductor and Choke | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 600 Ohm, 500Ma, 0603 , Full Reel; Ferrite Case Style Tdk | Ferrite Bead, 600R, 0.5A, 0603; Ferrite Case Style Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | ||||
| Technology | Multi-Layer | ||||
| Inductance Tolerance | 25 (+/- %) | ||||
| Impedance | 600 ohms | 600 ohms | 600 ohms |