TDK U.S.A. Corporation 120 OHM Inductor and Choke MMZ1608Y121BTA00

Description
FERRITE BEAD 120 OHM 0603 1LN Product overview: MMZ1608Y121BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Y121BTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0603 1LN Product overview: MMZ1608Y121BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Y121BTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM Inductor and Choke - 841-MMZ1608Y121BTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MMZ1608Y121BTA00
120 OHM Inductor and Choke 841-MMZ1608Y121BTA00
FERRITE BEAD 120 OHM 0603 1LN Product overview: MMZ1608Y121BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Y121BTA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: MMZ1608Y121BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Y121BTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MMZ1608Y121BTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Y121BTA00DKR-ND
Ferrite Beads and Chips 445-MMZ1608Y121BTA00DKR-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Y121BTA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Y121BTA00CT-ND
Ferrite Beads and Chips 445-MMZ1608Y121BTA00CT-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Y121BTA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Y121BTA00TR-ND
Ferrite Beads and Chips 445-MMZ1608Y121BTA00TR-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 120 Ohm, 500Ma, 0603; Ferrite Case Style Tdk - 33P7607 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 500Ma, 0603; Ferrite Case Style Tdk
33P7607
Ferrite Bead, 120 Ohm, 500Ma, 0603; Ferrite Case Style Tdk 33P7607
FERRITE BEAD, 120 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 120 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-MMZ1608Y121BTA00 445-MMZ1608Y121BTA00DKR-ND 33P7607
Product Name 120 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 120 Ohm, 500Ma, 0603; Ferrite Case Style Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details