TDK Corporation Ferrite Beads and Chips - MMZ1608S601CTAH0 MMZ1608S601CTAH0

Description
Manufacturer: TDK Corporation Win Source Part Number: 1078543-MMZ1608S601C TAH0 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohm @ 100MHz DC Resistance (DCR) (Max): 400 mOhm Categories: Filters Status: Not For New Designs Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1078543-MMZ1608S601C TAH0 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohm @ 100MHz DC Resistance (DCR) (Max): 400 mOhm Categories: Filters Status: Not For New Designs Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1608S601CTAH0 - MMZ1608S601CTAH0 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1608S601CTAH0
MMZ1608S601CTAH0
Ferrite Beads and Chips - MMZ1608S601CTAH0 MMZ1608S601CTAH0
Manufacturer: TDK Corporation Win Source Part Number: 1078543-MMZ1608S601C TAH0 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohm @ 100MHz DC Resistance (DCR) (Max): 400 mOhm Categories: Filters Status: Not For New Designs Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1078543-MMZ1608S601CTAH0
Packaging: Reel - TR
Current Rating (Max): 500mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohm @ 100MHz
DC Resistance (DCR) (Max): 400 mOhm
Categories: Filters
Status: Not For New Designs
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1608S601CTAH0
Product Name Ferrite Beads and Chips - MMZ1608S601CTAH0
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details