TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1608S102ATD25

Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608S102ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608S102ATD25CT-ND
Ferrite Beads and Chips 445-MMZ1608S102ATD25CT-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608S102ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608S102ATD25DKR-ND
Ferrite Beads and Chips 445-MMZ1608S102ATD25DKR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608S102ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608S102ATD25TR-ND
Ferrite Beads and Chips 445-MMZ1608S102ATD25TR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Inductor and Choke - 841-MMZ1608S102ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ1608S102ATD25
Inductor and Choke 841-MMZ1608S102ATD25
FERRITE BEAD 1K OHM 0603 1LN Product overview: MMZ1608S102ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S102ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: MMZ1608S102ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S102ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 1608, 0.5 Ohm, 0.4A Rohs Compliant Tdk - 69AH1486 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 1608, 0.5 Ohm, 0.4A Rohs Compliant Tdk
69AH1486
Ferrite Chip Bead, 1608, 0.5 Ohm, 0.4A Rohs Compliant Tdk 69AH1486
FERRITE CHIP BEAD, 1608, 0.5 OHM, 0.4A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 1608, 0.5 OHM, 0.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1608S102ATD25
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1608S102ATD25
500mΩ 1kΩ@100MHz 0603 Ferrite Beads ROHS

500mΩ 1kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 445-MMZ1608S102ATD25CT-ND 841-MMZ1608S102ATD25 69AH1486 MMZ1608S102ATD25
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Chip Bead, 1608, 0.5 Ohm, 0.4A Rohs Compliant Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers