TDK-Lambda Americas Inc., High Power Division 60 OHM Inductor and Choke MMZ1608R600ATA00

Description
FERRITE BEAD 60 OHM 0603 1LN Product overview: MMZ1608R600ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R600ATA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 0603 1LN Product overview: MMZ1608R600ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R600ATA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 OHM Inductor and Choke - 841-MMZ1608R600ATA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-MMZ1608R600ATA00
60 OHM Inductor and Choke 841-MMZ1608R600ATA00
FERRITE BEAD 60 OHM 0603 1LN Product overview: MMZ1608R600ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R600ATA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0603 1LN Product overview: MMZ1608R600ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R600ATA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MMZ1608R600ATA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R600ATA00CT-ND
Ferrite Beads and Chips 445-MMZ1608R600ATA00CT-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 100mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608R600ATA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R600ATA00DKR-ND
Ferrite Beads and Chips 445-MMZ1608R600ATA00DKR-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 100mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608R600ATA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608R600ATA00TR-ND
Ferrite Beads and Chips 445-MMZ1608R600ATA00TR-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 100mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 100mOhm

Buy Now Datasheet
Ferrite Bead, 0.1Ohm, 800Ma, 0603; Ferrite Case Style Tdk - 33P7597 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 800Ma, 0603; Ferrite Case Style Tdk
33P7597
Ferrite Bead, 0.1Ohm, 800Ma, 0603; Ferrite Case Style Tdk 33P7597
FERRITE BEAD, 0.1OHM, 800MA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:800mA; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 800MA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:800mA; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 60 Ohm, 800Ma, 0603; Ferrite Case Style Tdk - 89R3090 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 800Ma, 0603; Ferrite Case Style Tdk
89R3090
Ferrite Bead, 60 Ohm, 800Ma, 0603; Ferrite Case Style Tdk 89R3090
FERRITE BEAD, 60 OHM, 800mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:800mA; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 60 OHM, 800mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:800mA; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 60 Ohm, 800Ma, 0603; Ferrite Case Style Tdk - 99R3612 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 800Ma, 0603; Ferrite Case Style Tdk
99R3612
Ferrite Bead, 60 Ohm, 800Ma, 0603; Ferrite Case Style Tdk 99R3612
FERRITE BEAD, 60 OHM, 800mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:800mA; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 60 OHM, 800mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:800mA; Product Range:MMZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MMZ1608R600ATA00 445-MMZ1608R600ATA00CT-ND 33P7597 89R3090
Product Name 60 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.1Ohm, 800Ma, 0603; Ferrite Case Style Tdk Ferrite Bead, 60 Ohm, 800Ma, 0603; Ferrite Case Style Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers