TDK-Lambda Americas Inc., High Power Division 600 OHM Inductor and Choke MMZ1608Q601BTA00

Description
FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608Q601BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Q601BTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608Q601BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Q601BTA00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 OHM Inductor and Choke - 841-MMZ1608Q601BTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ1608Q601BTA00
600 OHM Inductor and Choke 841-MMZ1608Q601BTA00
FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608Q601BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Q601BTA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608Q601BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Q601BTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MMZ1608Q601BTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Q601BTA00DKR-ND
Ferrite Beads and Chips 445-MMZ1608Q601BTA00DKR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Q601BTA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Q601BTA00CT-ND
Ferrite Beads and Chips 445-MMZ1608Q601BTA00CT-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Q601BTA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Q601BTA00TR-ND
Ferrite Beads and Chips 445-MMZ1608Q601BTA00TR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Chip Bead, 1608, 0.8 Ohm, 0.2A Rohs Compliant Tdk - 69AH1480 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 1608, 0.8 Ohm, 0.2A Rohs Compliant Tdk
69AH1480
Ferrite Chip Bead, 1608, 0.8 Ohm, 0.2A Rohs Compliant Tdk 69AH1480
FERRITE CHIP BEAD, 1608, 0.8 OHM, 0.2A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 1608, 0.8 OHM, 0.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors
Product Number 841-MMZ1608Q601BTA00 445-MMZ1608Q601BTA00DKR-ND 69AH1480
Product Name 600 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Chip Bead, 1608, 0.8 Ohm, 0.2A Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 4.7 microH
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
View Details
Automotive 0.024uH 250MHz 0.7A Inductor and Choke - 71-0603CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details