TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1608F030BTD25

Description
3 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm
Request a Quote Datasheet
Description
3 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608F030BTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608F030BTD25DKR-ND
Ferrite Beads and Chips 445-MMZ1608F030BTD25DKR-ND
3 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

3 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608F030BTD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608F030BTD25CT-ND
Ferrite Beads and Chips 445-MMZ1608F030BTD25CT-ND
3 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

3 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608F030BTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608F030BTD25TR-ND
Ferrite Beads and Chips 445-MMZ1608F030BTD25TR-ND
3 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

3 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

Buy Now Datasheet
3 OHM Inductor and Choke - 841-MMZ1608F030BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 OHM Inductor and Choke
841-MMZ1608F030BTD25
3 OHM Inductor and Choke 841-MMZ1608F030BTD25
FERRITE BEAD 3 OHM 0603 1LN Product overview: MMZ1608F030BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608F030BTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 3 OHM 0603 1LN Product overview: MMZ1608F030BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608F030BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 1608, 0.05 Ohm, 0.7A Rohs Compliant Tdk - 69AH1476 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 1608, 0.05 Ohm, 0.7A Rohs Compliant Tdk
69AH1476
Ferrite Chip Bead, 1608, 0.05 Ohm, 0.7A Rohs Compliant Tdk 69AH1476
FERRITE CHIP BEAD, 1608, 0.05 OHM, 0.7A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 1608, 0.05 OHM, 0.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 445-MMZ1608F030BTD25DKR-ND 841-MMZ1608F030BTD25 69AH1476
Product Name Ferrite Beads and Chips 3 OHM Inductor and Choke Ferrite Chip Bead, 1608, 0.05 Ohm, 0.7A Rohs Compliant Tdk
DCR 0.0500 ohms
Rated DC Current 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data