FERRITE BEAD 120 OHM 0603 1LN Product overview: MMZ1608D121CTAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608D121CTAH0
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm
FERRITE BEAD, 120 OHM, 0.4A, 0603 ROHS COMPLIANT: YES
300mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-MMZ1608D121CTAH0 | 445-MMZ1608D121CTAH0CT-ND | 30AJ5255 | MMZ1608D121CTAH0 |
| Product Name | 120 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 120 Ohm, 0.4A, 0603 Rohs Compliant Tdk | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 120 ohms | 120 ohms |