TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1608D050CTA00

Description
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm
Request a Quote Datasheet
Description
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608D050CTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608D050CTA00DKR-ND
Ferrite Beads and Chips 445-MMZ1608D050CTA00DKR-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608D050CTA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608D050CTA00TR-ND
Ferrite Beads and Chips 445-MMZ1608D050CTA00TR-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608D050CTA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608D050CTA00CT-ND
Ferrite Beads and Chips 445-MMZ1608D050CTA00CT-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

Buy Now Datasheet
5 OHM Inductor and Choke - 841-MMZ1608D050CTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 OHM Inductor and Choke
841-MMZ1608D050CTA00
5 OHM Inductor and Choke 841-MMZ1608D050CTA00
FERRITE BEAD 5 OHM 0603 1LN Product overview: MMZ1608D050CTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608D050CTA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 5 OHM 0603 1LN Product overview: MMZ1608D050CTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608D050CTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 5 Ohm, 0.7A, 0603 Rohs Compliant Tdk - 30AJ5252 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 5 Ohm, 0.7A, 0603 Rohs Compliant Tdk
30AJ5252
Ferrite Bead, 5 Ohm, 0.7A, 0603 Rohs Compliant Tdk 30AJ5252
FERRITE BEAD, 5 OHM, 0.7A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 5 OHM, 0.7A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-MMZ1608D050CTA00DKR-ND 841-MMZ1608D050CTA00 30AJ5252
Product Name Ferrite Beads and Chips 5 OHM Inductor and Choke Ferrite Bead, 5 Ohm, 0.7A, 0603 Rohs Compliant Tdk
DCR 0.0500 ohms
Rated DC Current 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers