TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1608B471CTAH0

Description
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608B471CTAH0CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608B471CTAH0CT-ND
Ferrite Beads and Chips 445-MMZ1608B471CTAH0CT-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608B471CTAH0DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608B471CTAH0DKR-ND
Ferrite Beads and Chips 445-MMZ1608B471CTAH0DKR-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608B471CTAH0TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608B471CTAH0TR-ND
Ferrite Beads and Chips 445-MMZ1608B471CTAH0TR-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-MMZ1608B471CTAH0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-MMZ1608B471CTAH0
470 OHM Inductor and Choke 841-MMZ1608B471CTAH0
FERRITE BEAD 470 OHM 0603 1LN Product overview: MMZ1608B471CTAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608B471CTAH0 can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: MMZ1608B471CTAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608B471CTAH0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369223-MMZ1608B471CTAH0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369223-MMZ1608B471CTAH0
Filters - Ferrite Beads and Chips 1369223-MMZ1608B471CTAH0
Win Source Part Number: 1369223-MMZ1608B471C TAH0 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 300mOhm

Win Source Part Number: 1369223-MMZ1608B471CTAH0
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.030" (0.75mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
Current Rating (Max): 500mA
DC Resistance (DCR) (Max): 300mOhm

Buy Now Datasheet
Ferrite Chip Bead, 1608, 0.3 Ohm, 0.5A Rohs Compliant Tdk - 69AH1470 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 1608, 0.3 Ohm, 0.5A Rohs Compliant Tdk
69AH1470
Ferrite Chip Bead, 1608, 0.3 Ohm, 0.5A Rohs Compliant Tdk 69AH1470
FERRITE CHIP BEAD, 1608, 0.3 OHM, 0.5A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 1608, 0.3 OHM, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Chip Inductors
Product Number 445-MMZ1608B471CTAH0CT-ND 841-MMZ1608B471CTAH0 1369223-MMZ1608B471CTAH0 69AH1470
Product Name Ferrite Beads and Chips 470 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Chip Bead, 1608, 0.3 Ohm, 0.5A Rohs Compliant Tdk
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details