300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm
250mΩ ±25% 300Ω@100MHz 0603 Ferrite Beads ROHS
FERRITE CHIP BEAD, 1608, 0.25 OHM, 0.5A ROHS COMPLIANT: YES
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Ferrite Beads | Chip Inductors |
| Product Number | 445-MMZ1608B301CTDH5CT-ND | MMZ1608B301CTDH5 | 69AH1469 |
| Product Name | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Chip Bead, 1608, 0.25 Ohm, 0.5A Rohs Compliant Tdk |
| DCR | 0.2500 ohms | 0.2500 ohms | |
| Rated DC Current | 500 milliamps | 500 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |