EPCOS AG Fixed Inductors - B82432A1273K000 B82432A1273K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769562-B82432A1273K0 00 Series: SIMID Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, J-Lead Current Rating: 245mA Shielding: Unshielded Inductance: 27μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 2.52MHz Frequency - Self Resonant: 12MHz Test Frequency: 100kHz Family Name: B82432A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.65 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: SMD Height - Seated (Maximum): 0.126" (3.20mm) Alternative Parts (Cross-Reference): ISC-181227uH±10%; MILP1812-273KT; ASPI-3D18-270N-T; ASPI-3D18-270N ; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769562-B82432A1273K0 00 Series: SIMID Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, J-Lead Current Rating: 245mA Shielding: Unshielded Inductance: 27μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 2.52MHz Frequency - Self Resonant: 12MHz Test Frequency: 100kHz Family Name: B82432A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.65 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: SMD Height - Seated (Maximum): 0.126" (3.20mm) Alternative Parts (Cross-Reference): ISC-181227uH±10%; MILP1812-273KT; ASPI-3D18-270N-T; ASPI-3D18-270N ; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82432A1273K000
769562-B82432A1273K000
Fixed Inductors - B82432A1273K000 769562-B82432A1273K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769562-B82432A1273K0 00 Series: SIMID Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, J-Lead Current Rating: 245mA Shielding: Unshielded Inductance: 27μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 2.52MHz Frequency - Self Resonant: 12MHz Test Frequency: 100kHz Family Name: B82432A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.65 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: SMD Height - Seated (Maximum): 0.126" (3.20mm) Alternative Parts (Cross-Reference): ISC-181227uH±10%; MILP1812-273KT; ASPI-3D18-270N-T; ASPI-3D18-270N ; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769562-B82432A1273K000
Series: SIMID
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, J-Lead
Current Rating: 245mA
Shielding: Unshielded
Inductance: 27μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Test Frequency: 100kHz
Family Name: B82432A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.65 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: SMD
Height - Seated (Maximum): 0.126" (3.20mm)
Alternative Parts (Cross-Reference): ISC-181227uH±10%; MILP1812-273KT; ASPI-3D18-270N-T; ASPI-3D18-270N ;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - B82432A1273K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1273K000-ND
Fixed Inductors B82432A1273K000-ND
27µH Unshielded Wirewound Inductor 245mA 1.65Ohm Max 2-SMD, J-Lead

27µH Unshielded Wirewound Inductor 245mA 1.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 27UH 245MA 1.65OHM Inductor and Choke - 71-B82432A1273K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 245MA 1.65OHM Inductor and Choke
71-B82432A1273K000
SMD 27UH 245MA 1.65OHM Inductor and Choke 71-B82432A1273K000
FIXED IND 27UH 245MA 1.65OHM SMD Product overview: B82432A1273K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 245MA, 1.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 245MA, 1.65OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1273K000 can be used for catalog matching and distributor lookup.

FIXED IND 27UH 245MA 1.65OHM SMD Product overview: B82432A1273K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 245MA, 1.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 245MA, 1.65OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1273K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 769562-B82432A1273K000 B82432A1273K000-ND 71-B82432A1273K000
Product Name Fixed Inductors - B82432A1273K000 Fixed Inductors SMD 27UH 245MA 1.65OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
High Frequency & RF Inductors - 1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details