1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm
FERRITE BEAD 1K OHM 0603 1LN Product overview: MMZ1608B102CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608B102CTD25
FERRITE BEAD, AEC-Q200, 0.6 OHM, 0603 ROHS COMPLIANT: YES
600mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 445-MMZ1608B102CTD25TR-ND | 841-MMZ1608B102CTD25 | 81AH9100 | MMZ1608B102CTD25 |
| Product Name | Ferrite Beads and Chips | Inductor and Choke | Ferrite Bead, Aec-Q200, 0.6 Ohm, 0603 Rohs Compliant Tdk | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.6000 ohms | 0.6000 ohms | ||
| Rated DC Current | 300 milliamps | 300 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |