TDK-Lambda Americas Inc., High Power Division Ferrite Beads MMZ1608A252BTA00

Description
TDK MMZ1608A252BTA00 Ferrite Bead
Request a Quote Datasheet
Description
TDK MMZ1608A252BTA00 Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7413119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7413119P
Ferrite Beads 7413119P
TDK MMZ1608A252BTA00 Ferrite Bead

TDK MMZ1608A252BTA00 Ferrite Bead

Supplier's Site
Ferrite Beads - 7413119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7413119
Ferrite Beads 7413119
TDK MMZ1608A252BTA00 Ferrite Bead

TDK MMZ1608A252BTA00 Ferrite Bead

Supplier's Site
Ferrite Beads - 1110867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1110867
Ferrite Beads 1110867
TDK MMZ1608A252BTA00 Ferrite Bead

TDK MMZ1608A252BTA00 Ferrite Bead

Supplier's Site
Inductor and Choke - 841-MMZ1608A252BTA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ1608A252BTA00
Inductor and Choke 841-MMZ1608A252BTA00
FERRITE BEAD 2.5K OHM 0603 1LN Product overview: MMZ1608A252BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608A252BTA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.5K OHM 0603 1LN Product overview: MMZ1608A252BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608A252BTA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MMZ1608A252BTA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608A252BTA00CT-ND
Ferrite Beads and Chips 445-MMZ1608A252BTA00CT-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608A252BTA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608A252BTA00TR-ND
Ferrite Beads and Chips 445-MMZ1608A252BTA00TR-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608A252BTA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608A252BTA00DKR-ND
Ferrite Beads and Chips 445-MMZ1608A252BTA00DKR-ND
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Bead, 0.8Ohm, 200Ma, 0603, Full Reel; Ferrite Case Style Tdk - 17T6673 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.8Ohm, 200Ma, 0603, Full Reel; Ferrite Case Style Tdk
17T6673
Ferrite Bead, 0.8Ohm, 200Ma, 0603, Full Reel; Ferrite Case Style Tdk 17T6673
FERRITE BEAD, 0.8OHM, 200MA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:2.5kohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.8OHM, 200MA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:2.5kohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.8Ohm, 200Ma, 0603; Ferrite Case Style Tdk - 05X0439 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.8Ohm, 200Ma, 0603; Ferrite Case Style Tdk
05X0439
Ferrite Bead, 0.8Ohm, 200Ma, 0603; Ferrite Case Style Tdk 05X0439
FERRITE BEAD, 0.8OHM, 200MA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:2.5kohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.8OHM, 200MA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:2.5kohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 2K5, 0.2A, 0603; Ferrite Case Style Tdk - 45AC5529 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2K5, 0.2A, 0603; Ferrite Case Style Tdk
45AC5529
Ferrite Bead, 2K5, 0.2A, 0603; Ferrite Case Style Tdk 45AC5529
FERRITE BEAD, 2K5, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:2.5kohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 2K5, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:2.5kohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 2K5, 0.2A, 0603; Ferrite Case Style Tdk - 03AJ2276 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2K5, 0.2A, 0603; Ferrite Case Style Tdk
03AJ2276
Ferrite Bead, 2K5, 0.2A, 0603; Ferrite Case Style Tdk 03AJ2276
FERRITE BEAD, 2K5, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:2.5kohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 2K5, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:2.5kohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 7413119P 7413119 841-MMZ1608A252BTA00 445-MMZ1608A252BTA00CT-ND 17T6673 45AC5529
Product Name Ferrite Beads Ferrite Beads Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.8Ohm, 200Ma, 0603, Full Reel; Ferrite Case Style Tdk Ferrite Bead, 2K5, 0.2A, 0603; Ferrite Case Style Tdk
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Rated DC Current 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
Impedance 2500 ohms 2500 ohms 2500 ohms 2500 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details