TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005Y301CT000

Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 380mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 380mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-2154-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2154-6-ND
Ferrite Beads and Chips 445-2154-6-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 380mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 380mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2154-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2154-1-ND
Ferrite Beads and Chips 445-2154-1-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 380mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 380mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2154-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2154-2-ND
Ferrite Beads and Chips 445-2154-2-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 380mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 380mOhm

Buy Now Datasheet
300 OHM Inductor and Choke - 841-MMZ1005Y301CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 OHM Inductor and Choke
841-MMZ1005Y301CT000
300 OHM Inductor and Choke 841-MMZ1005Y301CT000
FERRITE BEAD 300 OHM 0402 1LN Product overview: MMZ1005Y301CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005Y301CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 300 OHM 0402 1LN Product overview: MMZ1005Y301CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005Y301CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 300 Ohm, 250Ma, 0402; Ferrite Case Style Tdk - 89R3070 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 300 Ohm, 250Ma, 0402; Ferrite Case Style Tdk
89R3070
Ferrite Bead, 300 Ohm, 250Ma, 0402; Ferrite Case Style Tdk 89R3070
FERRITE BEAD, 300 OHM, 250mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:250mA; Product Range:MMZ Series; DC Resistance Max:0.38ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 300 OHM, 250mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:250mA; Product Range:MMZ Series; DC Resistance Max:0.38ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 300 Ohm, 250Ma, 0402; Ferrite Case Style Tdk - 91R2341 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 300 Ohm, 250Ma, 0402; Ferrite Case Style Tdk
91R2341
Ferrite Bead, 300 Ohm, 250Ma, 0402; Ferrite Case Style Tdk 91R2341
FERRITE BEAD, 300 OHM, 250mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:250mA; Product Range:MMZ Series; DC Resistance Max:0.38ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 300 OHM, 250mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:250mA; Product Range:MMZ Series; DC Resistance Max:0.38ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-2154-6-ND 841-MMZ1005Y301CT000 89R3070
Product Name Ferrite Beads and Chips 300 OHM Inductor and Choke Ferrite Bead, 300 Ohm, 250Ma, 0402; Ferrite Case Style Tdk
DCR 0.3800 ohms 0.3800 ohms
Rated DC Current 250 milliamps 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details