TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1005S800HTD25

Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm
Request a Quote Datasheet
Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1005S800HTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1005S800HTD25TR-ND
Ferrite Beads and Chips 445-MMZ1005S800HTD25TR-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1005S800HTD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1005S800HTD25CT-ND
Ferrite Beads and Chips 445-MMZ1005S800HTD25CT-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1005S800HTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1005S800HTD25DKR-ND
Ferrite Beads and Chips 445-MMZ1005S800HTD25DKR-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-MMZ1005S800HTD25TR-ND
Product Name Ferrite Beads and Chips
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 150MHz 0.3A Inductor and Choke - 71-0603CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 1-2176746-7 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers