TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005S800HT000

Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm
Request a Quote
Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 66AH6557, features an impedance of 80 Ohms at 100 MHz and a maximum rated current of 0.8A. It is designed for noise reduction in general signal lines, making it suitable for applications in mobile devices, PCs, household appliances, and industrial equipment. The component operates within a temperature range of -55°C to +125°C and has a low DC resistance of 0.10 Ohms, which helps minimize power loss in circuits. The product is RoHS compliant and comes in a compact 0402 package, with a recommended land pattern for easy integration into PCB designs.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 66AH6557, features an impedance of 80 Ohms at 100 MHz and a maximum rated current of 0.8A. It is designed for noise reduction in general signal lines, making it suitable for applications in mobile devices, PCs, household appliances, and industrial equipment. The component operates within a temperature range of -55°C to +125°C and has a low DC resistance of 0.10 Ohms, which helps minimize power loss in circuits. The product is RoHS compliant and comes in a compact 0402 package, with a recommended land pattern for easy integration into PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-175169-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175169-6-ND
Ferrite Beads and Chips 445-175169-6-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175169-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175169-1-ND
Ferrite Beads and Chips 445-175169-1-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175169-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175169-2-ND
Ferrite Beads and Chips 445-175169-2-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm

Buy Now Datasheet
Ferrite Bead, 80 Ohm, 0.8A, 0402 Rohs Compliant Tdk - 66AH6557 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 80 Ohm, 0.8A, 0402 Rohs Compliant Tdk
66AH6557
Ferrite Bead, 80 Ohm, 0.8A, 0402 Rohs Compliant Tdk 66AH6557
FERRITE BEAD, 80 OHM, 0.8A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 80 OHM, 0.8A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 445-175169-6-ND 66AH6557
Product Name Ferrite Beads and Chips Ferrite Bead, 80 Ohm, 0.8A, 0402 Rohs Compliant Tdk
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0100ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0.0024uH 250MHz 2A Inductor and Choke - 71-0402HP-2N4XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers