TE Connectivity Ferrite Beads 2-2176744-2

Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1500 DC Resistance (OHM) : .25 Impedance (OHM) : 600 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0805 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1500 DC Resistance (OHM) : .25 Impedance (OHM) : 600 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0805 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2-2176744-2 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2-2176744-2
Ferrite Beads 2-2176744-2
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1500 DC Resistance (OHM) : .25 Impedance (OHM) : 600 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0805 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .9 MM  [.035 INCH ]
  • Product Length : 2 MM  [.078 INCH ]
  • Product Width : 1.2 MM  [.047 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1500
  • DC Resistance (OHM) : .25
  • Impedance (OHM) : 600
  • Passive Component Tolerance (PCT) : 25

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Package Size Code : 0805
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Ferrite Beads and Chips - 1712-2-2176744-2TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2-2176744-2TR-ND
Ferrite Beads and Chips 1712-2-2176744-2TR-ND
FERRITE BEAD 600 OHM 0805 1LN

FERRITE BEAD 600 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 1712-2-2176744-2CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2-2176744-2CT-ND
Ferrite Beads and Chips 1712-2-2176744-2CT-ND
BMC-Q 0805 600R 25% TOL. HIGH CU

BMC-Q 0805 600R 25% TOL. HIGH CU

Buy Now Datasheet
Ferrite Beads and Chips - 1712-2-2176744-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2-2176744-2DKR-ND
Ferrite Beads and Chips 1712-2-2176744-2DKR-ND
BMC-Q 0805 600R 25% TOL. HIGH CU

BMC-Q 0805 600R 25% TOL. HIGH CU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 2-2176744-2 1712-2-2176744-2TR-ND
Product Name Ferrite Beads Ferrite Beads and Chips
Impedance 600 ohms
DCR 0.2500 ohms 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176744-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Power Inductors - 2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Ferrite Beads - 1-2176745-3 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176749-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers