TDK Corporation Ferrite Beads and Chips - MMZ1005S800CT000 MMZ1005S800CT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1078527-MMZ1005S800C T000 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 80 Ohm @ 100MHz DC Resistance (DCR) (Max): 120 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1078527-MMZ1005S800C T000 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 80 Ohm @ 100MHz DC Resistance (DCR) (Max): 120 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1005S800CT000 - MMZ1005S800CT000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1005S800CT000
MMZ1005S800CT000
Ferrite Beads and Chips - MMZ1005S800CT000 MMZ1005S800CT000
Manufacturer: TDK Corporation Win Source Part Number: 1078527-MMZ1005S800C T000 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 80 Ohm @ 100MHz DC Resistance (DCR) (Max): 120 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1078527-MMZ1005S800CT000
Packaging: Reel - TR
Current Rating (Max): 500mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 80 Ohm @ 100MHz
DC Resistance (DCR) (Max): 120 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1005S800CT000
Product Name Ferrite Beads and Chips - MMZ1005S800CT000
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details