Shenzhen Great Precision Ceramic CO., LTD. 99% Alumina round structure

Description
Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in purities ranging from 95 – 99.5%. Great Ceramic has access to many different types of Alumina including: injection molded, die pressed, isosostatically pressed, slip cast, and extruded. Feature High Temperature Ability – Alumina can be used in both oxidizing and reducing atmospheres up to 1650°C (2900°F) and in vacuum environments up to 2000°C (3600°F). Abrasion Resistant – Alumina is a very hard ceramic and is excellent at resisting abrasion. It is ideal for wear-resistant inserts or products. Electrical Insulator – Alumina is commonly used as a high temperature electrical insulator, particularly the higher purity grades which offer better resistivity. Chemical Resistance – Alumina offers good resistance to strong acids and alkalis at elevated temperatures and is ideal for applications where resistance to corrosive substances is required. Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: We can provide customized service according to technical drawings or samples; We can process complex structures according to the requirements; When the outer diameter accuracy is the best, it can reach ± 0.002mm, generally ± 0.01mm When the inner hole accuracy is the best, it can reach ± 0.004 mm, generally ± 0.01 mm The surface roughness of alumina ceramics can reach Ra0.2Um after polishing and ra0.6um under fine grinding condition; When the roundness is the best, it can reach 0.002mm, and the general accuracy is within 0.01mm; For further details of the structure, please contact us. All tolerances can be improved upon depending on the size, shape & geometry of the technical ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote
Description
Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in purities ranging from 95 – 99.5%. Great Ceramic has access to many different types of Alumina including: injection molded, die pressed, isosostatically pressed, slip cast, and extruded. Feature High Temperature Ability – Alumina can be used in both oxidizing and reducing atmospheres up to 1650°C (2900°F) and in vacuum environments up to 2000°C (3600°F). Abrasion Resistant – Alumina is a very hard ceramic and is excellent at resisting abrasion. It is ideal for wear-resistant inserts or products. Electrical Insulator – Alumina is commonly used as a high temperature electrical insulator, particularly the higher purity grades which offer better resistivity. Chemical Resistance – Alumina offers good resistance to strong acids and alkalis at elevated temperatures and is ideal for applications where resistance to corrosive substances is required. Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: We can provide customized service according to technical drawings or samples; We can process complex structures according to the requirements; When the outer diameter accuracy is the best, it can reach ± 0.002mm, generally ± 0.01mm When the inner hole accuracy is the best, it can reach ± 0.004 mm, generally ± 0.01 mm The surface roughness of alumina ceramics can reach Ra0.2Um after polishing and ra0.6um under fine grinding condition; When the roundness is the best, it can reach 0.002mm, and the general accuracy is within 0.01mm; For further details of the structure, please contact us. All tolerances can be improved upon depending on the size, shape & geometry of the technical ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
99% Alumina round structure -  - Shenzhen Great Precision Ceramic CO., LTD.
Longhua District, Shenzhen City, China
99% Alumina round structure
99% Alumina round structure
Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in purities ranging from 95 – 99.5%. Great Ceramic has access to many different types of Alumina including: injection molded, die pressed, isosostatically pressed, slip cast, and extruded. Feature High Temperature Ability – Alumina can be used in both oxidizing and reducing atmospheres up to 1650°C (2900°F) and in vacuum environments up to 2000°C (3600°F). Abrasion Resistant – Alumina is a very hard ceramic and is excellent at resisting abrasion. It is ideal for wear-resistant inserts or products. Electrical Insulator – Alumina is commonly used as a high temperature electrical insulator, particularly the higher purity grades which offer better resistivity. Chemical Resistance – Alumina offers good resistance to strong acids and alkalis at elevated temperatures and is ideal for applications where resistance to corrosive substances is required. Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: We can provide customized service according to technical drawings or samples; We can process complex structures according to the requirements; When the outer diameter accuracy is the best, it can reach ± 0.002mm, generally ± 0.01mm When the inner hole accuracy is the best, it can reach ± 0.004 mm, generally ± 0.01 mm The surface roughness of alumina ceramics can reach Ra0.2Um after polishing and ra0.6um under fine grinding condition; When the roundness is the best, it can reach 0.002mm, and the general accuracy is within 0.01mm; For further details of the structure, please contact us. All tolerances can be improved upon depending on the size, shape & geometry of the technical ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping

Alumina Ceramics
AL2O3


Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion resistance and high wear resistance, it is widely used in mechanical parts.


Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in purities ranging from 95 – 99.5%. Great Ceramic has access to many different types of Alumina including: injection molded, die pressed, isosostatically pressed, slip cast, and extruded.


Feature


High Temperature Ability – Alumina can be used in both oxidizing and reducing atmospheres up to 1650°C (2900°F) and in vacuum environments up to
2000°C (3600°F). Abrasion Resistant – Alumina is a very hard ceramic and is excellent at resisting abrasion. It is ideal for wear-resistant inserts or products.
Electrical Insulator – Alumina is commonly used as a high temperature electrical insulator, particularly the higher purity grades which offer better resistivity.
Chemical Resistance – Alumina offers good resistance to strong acids and alkalis at elevated temperatures and is ideal for applications where resistance to corrosive substances is required.


Structure


Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve:

  • We can provide customized service according to technical drawings or samples;
  • We can process complex structures according to the requirements;
  • When the outer diameter accuracy is the best, it can reach ± 0.002mm, generally ± 0.01mm
  • When the inner hole accuracy is the best, it can reach ± 0.004 mm, generally ± 0.01 mm
  • The surface roughness of alumina ceramics can reach Ra0.2Um after polishing and ra0.6um under fine grinding condition;
  • When the roundness is the best, it can reach 0.002mm, and the general accuracy is within 0.01mm;
  • For further details of the structure, please contact us.

All tolerances can be improved upon depending on the size, shape & geometry of the technical ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications.


Why Choose Us


Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers.


Contact us to find out what we can do for you.


  • We can reply to your inquiry within 24 hours (except on Saturdays and Sundays);
  • We can provide customized product service for you;
  • We can accept the customized service of 1 product.

Packing and Shipping

Supplier's Site

Technical Specifications

  Shenzhen Great Precision Ceramic CO., LTD.
Product Category Industrial Ceramic Materials
Product Name 99% Alumina round structure
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Washer-Silicon Nitride Ceramic Wear Ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
Aluminum nitride structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
White zirconia fixed structure parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Zirconia ceramic insulating structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details