TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1005S601HT000

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 440mA 340mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 440mA 340mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-175172-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175172-2-ND
Ferrite Beads and Chips 445-175172-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 440mA 340mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 440mA 340mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175172-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175172-6-ND
Ferrite Beads and Chips 445-175172-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 440mA 340mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 440mA 340mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175172-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175172-1-ND
Ferrite Beads and Chips 445-175172-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 440mA 340mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 440mA 340mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1368985-MMZ1005S601HT000 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368985-MMZ1005S601HT000
Filters - Ferrite Beads and Chips 1368985-MMZ1005S601HT000
Win Source Part Number: 1368985-MMZ1005S601H T000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ-H Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 440mA DC Resistance (DCR) (Max): 340mOhm

Win Source Part Number: 1368985-MMZ1005S601HT000
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ-H
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 440mA
DC Resistance (DCR) (Max): 340mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-MMZ1005S601HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ1005S601HT000
600 OHM Inductor and Choke 841-MMZ1005S601HT000
FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005S601HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S601HT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005S601HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S601HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 600 Ohm, 0.44A, 0402; Ferrite Case Style Tdk - 95AC0108 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 0.44A, 0402; Ferrite Case Style Tdk
95AC0108
Ferrite Bead, 600 Ohm, 0.44A, 0402; Ferrite Case Style Tdk 95AC0108
FERRITE BEAD, 600 OHM, 0.44A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:440mA; Product Range:MMZ-H Series; DC Resistance Max:0.34ohm; Impedance Tolerance:± 25%; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 0.44A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:440mA; Product Range:MMZ-H Series; DC Resistance Max:0.34ohm; Impedance Tolerance:± 25%; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 600 Ohm, 0.44A, 0402 Rohs Compliant Tdk - 66AH6556 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 0.44A, 0402 Rohs Compliant Tdk
66AH6556
Ferrite Bead, 600 Ohm, 0.44A, 0402 Rohs Compliant Tdk 66AH6556
FERRITE BEAD, 600 OHM, 0.44A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 600 OHM, 0.44A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-175172-2-ND 1368985-MMZ1005S601HT000 841-MMZ1005S601HT000 95AC0108 66AH6556
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Bead, 600 Ohm, 0.44A, 0402; Ferrite Case Style Tdk Ferrite Bead, 600 Ohm, 0.44A, 0402 Rohs Compliant Tdk
DCR 0.3400 ohms 0.3400 ohms 0.3400 ohms
Rated DC Current 440 milliamps 440 milliamps 440 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details