FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005S601CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S601CT000
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm
FERRITE BEAD, 600 OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:MMZ Series; DC Resistance Max:0.52ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes
FERRITE BEAD, 600R, 0.3A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:300mA; Product Range:MMZ Series; DC Resistance Max:0.52ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-MMZ1005S601CT000 | 445-2162-2-ND | 89R3063 | 45AC5526 |
| Product Name | 600 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 600 Ohm, 300Ma, 0402; Ferrite Case Style Tdk | Ferrite Bead, 600R, 0.3A, 0402; Ferrite Case Style Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 600 ohms | 600 ohms |