TDK U.S.A. Corporation 240 OHM Inductor and Choke MMZ1005S241CTD25

Description
FERRITE BEAD 240 OHM 0402 1LN Product overview: MMZ1005S241CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S241CTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 240 OHM 0402 1LN Product overview: MMZ1005S241CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S241CTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
240 OHM Inductor and Choke - 841-MMZ1005S241CTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240 OHM Inductor and Choke
841-MMZ1005S241CTD25
240 OHM Inductor and Choke 841-MMZ1005S241CTD25
FERRITE BEAD 240 OHM 0402 1LN Product overview: MMZ1005S241CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S241CTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 240 OHM 0402 1LN Product overview: MMZ1005S241CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S241CTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-172792-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172792-2-ND
Ferrite Beads and Chips 445-172792-2-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172792-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172792-1-ND
Ferrite Beads and Chips 445-172792-1-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172792-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172792-6-ND
Ferrite Beads and Chips 445-172792-6-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 280mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1328810-MMZ1005S241CTD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328810-MMZ1005S241CTD25
Filters - Ferrite Beads and Chips 1328810-MMZ1005S241CTD25
Manufacturer: TDK Corporation Win Source Part Number: 1328810-MMZ1005S241C TD25 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 400mA Standard Package: 10,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 240 Ohms @ 100 MHz DC Resistance (DCR) (Max): 280mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 445-172792-1,445-172 792-2,445-172792-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1328810-MMZ1005S241CTD25
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 400mA
Standard Package: 10,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 240 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 280mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 445-172792-1,445-172792-2,445-172792-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Bead, 240 Ohm, 0.4A, 0402 Rohs Compliant Tdk - 30AJ5248 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 240 Ohm, 0.4A, 0402 Rohs Compliant Tdk
30AJ5248
Ferrite Bead, 240 Ohm, 0.4A, 0402 Rohs Compliant Tdk 30AJ5248
FERRITE BEAD, 240 OHM, 0.4A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 240 OHM, 0.4A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors Ferrite Beads
Product Number 841-MMZ1005S241CTD25 445-172792-2-ND 1328810-MMZ1005S241CTD25 30AJ5248
Product Name 240 OHM Inductor and Choke Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Bead, 240 Ohm, 0.4A, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology AEC-Q200
Inductance Tolerance 25 (+/- %)
Impedance 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567719P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details