TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1005F470ET000

Description
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm
Request a Quote Datasheet
Description
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-6751-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6751-1-ND
Ferrite Beads and Chips 445-6751-1-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6751-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6751-6-ND
Ferrite Beads and Chips 445-6751-6-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6751-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6751-2-ND
Ferrite Beads and Chips 445-6751-2-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
47 OHM Inductor and Choke - 841-MMZ1005F470ET000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM Inductor and Choke
841-MMZ1005F470ET000
47 OHM Inductor and Choke 841-MMZ1005F470ET000
FERRITE BEAD 47 OHM 0402 1LN Product overview: MMZ1005F470ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005F470ET000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 47 OHM 0402 1LN Product overview: MMZ1005F470ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005F470ET000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 47 Ohm, 0.3A, 0402 Rohs Compliant Tdk - 30AJ5246 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 47 Ohm, 0.3A, 0402 Rohs Compliant Tdk
30AJ5246
Ferrite Bead, 47 Ohm, 0.3A, 0402 Rohs Compliant Tdk 30AJ5246
FERRITE BEAD, 47 OHM, 0.3A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 47 OHM, 0.3A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-6751-1-ND 841-MMZ1005F470ET000 30AJ5246
Product Name Ferrite Beads and Chips 47 OHM Inductor and Choke Ferrite Bead, 47 Ohm, 0.3A, 0402 Rohs Compliant Tdk
DCR 0.7000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers