FERRITE BEAD 68 OHM 0402 1LN Product overview: MMZ1005D680CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D680CT000
68 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 380mOhm
68 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 380mOhm
68 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 380mOhm
FERRITE BEAD, 68 OHM, 400mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:68ohm; DC Current Rating:400mA; Product Range:MMZ Series; DC Resistance Max:0.38ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-MMZ1005D680CT000 | 445-3341-6-ND | 89R3058 |
| Product Name | 68 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 68 Ohm, 400Ma, 0402 , Full Reel; Ferrite Case Style Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 68 ohms | 68 ohms |