TDK-Lambda Americas Inc., High Power Division 600 OHM Inductor and Choke MMZ0603S601CT000

Description
FERRITE BEAD 600 OHM 0201 1LN Product overview: MMZ0603S601CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603S601CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0201 1LN Product overview: MMZ0603S601CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603S601CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 OHM Inductor and Choke - 841-MMZ0603S601CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ0603S601CT000
600 OHM Inductor and Choke 841-MMZ0603S601CT000
FERRITE BEAD 600 OHM 0201 1LN Product overview: MMZ0603S601CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603S601CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0201 1LN Product overview: MMZ0603S601CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603S601CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-2146-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2146-1-ND
Ferrite Beads and Chips 445-2146-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.45Ohm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.45Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2146-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2146-6-ND
Ferrite Beads and Chips 445-2146-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.45Ohm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.45Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2146-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2146-2-ND
Ferrite Beads and Chips 445-2146-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.45Ohm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.45Ohm

Buy Now Datasheet
Ferrite Bead, 1.45Ohm, 100Ma, 0201; Ferrite Case Style Tdk - 33P7556 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.45Ohm, 100Ma, 0201; Ferrite Case Style Tdk
33P7556
Ferrite Bead, 1.45Ohm, 100Ma, 0201; Ferrite Case Style Tdk 33P7556
FERRITE BEAD, 1.45OHM, 100MA, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:1.45ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 1.45OHM, 100MA, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:1.45ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 600 Ohm, 100Ma, 0201 , Full Reel; Ferrite Case Style Tdk - 89R3040 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 100Ma, 0201 , Full Reel; Ferrite Case Style Tdk
89R3040
Ferrite Bead, 600 Ohm, 100Ma, 0201 , Full Reel; Ferrite Case Style Tdk 89R3040
FERRITE BEAD, 600 OHM, 100mA, 0201 , FULL REEL; Ferrite Case Style:0201 [0603 Metric]; Impedance:600ohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:1.45ohm; Impedance Tolerance:± 25%; Product Length:0.6mm RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 100mA, 0201 , FULL REEL; Ferrite Case Style:0201 [0603 Metric]; Impedance:600ohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:1.45ohm; Impedance Tolerance:± 25%; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MMZ0603S601CT000 445-2146-1-ND 33P7556 89R3040
Product Name 600 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 1.45Ohm, 100Ma, 0201; Ferrite Case Style Tdk Ferrite Bead, 600 Ohm, 100Ma, 0201 , Full Reel; Ferrite Case Style Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 1048400 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details