TDK Corporation Ferrite Beads and Chips - MMZ0603S471HT000 MMZ0603S471HT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 885490-MMZ0603S471HT 000 Series: MMZ-H Operating Temperature Range: -55°C ~ 125°C Features: 470 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 310mA 650mOhm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 2266-MMZ0603S471HT00 0, 445-172342-6, 445-172342-2, 445-172342-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 885490-MMZ0603S471HT 000 Series: MMZ-H Operating Temperature Range: -55°C ~ 125°C Features: 470 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 310mA 650mOhm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 2266-MMZ0603S471HT00 0, 445-172342-6, 445-172342-2, 445-172342-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ0603S471HT000 - MMZ0603S471HT000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ0603S471HT000
MMZ0603S471HT000
Ferrite Beads and Chips - MMZ0603S471HT000 MMZ0603S471HT000
Manufacturer: TDK Corporation Win Source Part Number: 885490-MMZ0603S471HT 000 Series: MMZ-H Operating Temperature Range: -55°C ~ 125°C Features: 470 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 310mA 650mOhm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 2266-MMZ0603S471HT00 0, 445-172342-6, 445-172342-2, 445-172342-1

Manufacturer: TDK Corporation
Win Source Part Number: 885490-MMZ0603S471HT000
Series: MMZ-H
Operating Temperature Range: -55°C ~ 125°C
Features: 470 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 310mA 650mOhm
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 2266-MMZ0603S471HT000, 445-172342-6, 445-172342-2, 445-172342-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ0603S471HT000
Product Name Ferrite Beads and Chips - MMZ0603S471HT000
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details