TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ0603D121ET000

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.4Ohm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172706-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172706-2-ND
Ferrite Beads and Chips 445-172706-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.4Ohm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172706-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172706-6-ND
Ferrite Beads and Chips 445-172706-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.4Ohm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172706-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172706-1-ND
Ferrite Beads and Chips 445-172706-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.4Ohm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 125mA 2.4Ohm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-MMZ0603D121ET000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MMZ0603D121ET000
120 OHM Inductor and Choke 841-MMZ0603D121ET000
FERRITE BEAD 120 OHM 0201 1LN Product overview: MMZ0603D121ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603D121ET000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0201 1LN Product overview: MMZ0603D121ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603D121ET000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 120 Ohm, 0.125A, 0603 Rohs Compliant Tdk - 66AH6543 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 0.125A, 0603 Rohs Compliant Tdk
66AH6543
Ferrite Bead, 120 Ohm, 0.125A, 0603 Rohs Compliant Tdk 66AH6543
FERRITE BEAD, 120 OHM, 0.125A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 120 OHM, 0.125A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-172706-2-ND 841-MMZ0603D121ET000 66AH6543
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 120 Ohm, 0.125A, 0603 Rohs Compliant Tdk
DCR 2.4 ohms
Rated DC Current 125 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details