TDK U.S.A. Corporation Ferrite Beads and Chips MMZ0402S100CT000

Description
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 750mA 70mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 750mA 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-8667-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-8667-6-ND
Ferrite Beads and Chips 445-8667-6-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 750mA 70mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 750mA 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-8667-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-8667-1-ND
Ferrite Beads and Chips 445-8667-1-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 750mA 70mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 750mA 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-8667-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-8667-2-ND
Ferrite Beads and Chips 445-8667-2-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 750mA 70mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 750mA 70mOhm

Buy Now Datasheet
10 OHM Inductor and Choke - 841-MMZ0402S100CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Inductor and Choke
841-MMZ0402S100CT000
10 OHM Inductor and Choke 841-MMZ0402S100CT000
FERRITE BEAD 10 OHM 01005 1LN Product overview: MMZ0402S100CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0402S100CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 10 OHM 01005 1LN Product overview: MMZ0402S100CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0402S100CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 445-8667-6-ND 841-MMZ0402S100CT000
Product Name Ferrite Beads and Chips 10 OHM Inductor and Choke
DCR 0.0700 ohms
Rated DC Current 750 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1702821 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details