TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012N4R7LTD25

Description
4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16383-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16383-2-ND
Fixed Inductors 445-16383-2-ND
4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16383-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16383-1-ND
Fixed Inductors 445-16383-1-ND
4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16383-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16383-6-ND
Fixed Inductors 445-16383-6-ND
4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, 0805 Rohs Compliant Tdk - 69AH1406 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, 0805 Rohs Compliant Tdk
69AH1406
Inductor, Aec-Q200, 4.7Uh, 0805 Rohs Compliant Tdk 69AH1406
INDUCTOR, AEC-Q200, 4.7UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16383-2-ND 69AH1406
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Uh, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details