TDK-Lambda Americas Inc., High Power Division 2.2UH 800MA 120MOHM Inductor and Choke MLZ2012N2R2LT000

Description
FIXED IND 2.2UH 800MA 120MOHM SM Product overview: MLZ2012N2R2LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N2R2LT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 800MA 120MOHM SM Product overview: MLZ2012N2R2LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N2R2LT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 800MA 120MOHM Inductor and Choke - 71-MLZ2012N2R2LT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 800MA 120MOHM Inductor and Choke
71-MLZ2012N2R2LT000
2.2UH 800MA 120MOHM Inductor and Choke 71-MLZ2012N2R2LT000
FIXED IND 2.2UH 800MA 120MOHM SM Product overview: MLZ2012N2R2LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N2R2LT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 800MA 120MOHM SM Product overview: MLZ2012N2R2LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N2R2LT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012N2R2LT000
1077897-MLZ2012N2R2LT000
Fixed Inductors - MLZ2012N2R2LT000 1077897-MLZ2012N2R2LT000
Manufacturer: TDK Corporation Win Source Part Number: 1077897-MLZ2012N2R2L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 800mA Inductance: 2.2μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 170mA Frequency - Self Resonant: 120MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 156 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077897-MLZ2012N2R2LT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 800mA
Inductance: 2.2μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 170mA
Frequency - Self Resonant: 120MHz
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 156 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-6758-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6758-1-ND
Fixed Inductors 445-6758-1-ND
2.2µH Shielded Multilayer Inductor 800mA 120mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 800mA 120mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6758-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6758-6-ND
Fixed Inductors 445-6758-6-ND
2.2µH Shielded Multilayer Inductor 800mA 120mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 800mA 120mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6758-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6758-2-ND
Fixed Inductors 445-6758-2-ND
2.2µH Shielded Multilayer Inductor 800mA 120mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 800mA 120mOhm 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ2012N2R2LT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ2012N2R2LT000
2.2uH ±20% 170mA 120mΩ 0805 Inductors (SMD) ROHS

2.2uH ±20% 170mA 120mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLZ2012N2R2LT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012N2R2LT000
Fixed Inductors MLZ2012N2R2LT000
FIXED IND 2.2UH 800MA 120MOHM SM

FIXED IND 2.2UH 800MA 120MOHM SM

Supplier's Site Datasheet
Inductor, Multilayer, 2.2Uh, 0.8A, 20%; Inductance Tdk - 95AC0100 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 2.2Uh, 0.8A, 20%; Inductance Tdk
95AC0100
Inductor, Multilayer, 2.2Uh, 0.8A, 20%; Inductance Tdk 95AC0100
INDUCTOR, MULTILAYER, 2.2UH, 0.8A, 20%; Inductance:2.2µH; DC Resistance Max:0.156ohm; Self Resonant Frequency Min:120MHz; DC Current Rating:800mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MLZ Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 2.2UH, 0.8A, 20%; Inductance:2.2µH; DC Resistance Max:0.156ohm; Self Resonant Frequency Min:120MHz; DC Current Rating:800mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MLZ Series RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Mlz Series, 2.2 H, 20%, 0805 [2012 Metric], 0.12 Ohm Rohs Compliant Tdk - 55Y3318 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 2.2 H, 20%, 0805 [2012 Metric], 0.12 Ohm Rohs Compliant Tdk
55Y3318
Surface Mount High Frequency Inductor, Mlz Series, 2.2 H, 20%, 0805 [2012 Metric], 0.12 Ohm Rohs Compliant Tdk 55Y3318
Surface Mount High Frequency Inductor, MLZ Series, 2.2 H, 20%, 0805 [2012 Metric], 0.12 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 2.2 H, 20%, 0805 [2012 Metric], 0.12 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLZ2012N2R2LT000 1077897-MLZ2012N2R2LT000 445-6758-1-ND MLZ2012N2R2LT000 MLZ2012N2R2LT000 95AC0100 55Y3318
Product Name 2.2UH 800MA 120MOHM Inductor and Choke Fixed Inductors - MLZ2012N2R2LT000 Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor, Multilayer, 2.2Uh, 0.8A, 20%; Inductance Tdk Surface Mount High Frequency Inductor, Mlz Series, 2.2 H, 20%, 0805 [2012 Metric], 0.12 Ohm Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details