TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012N150LTD25

Description
15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16377-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16377-2-ND
Fixed Inductors 445-16377-2-ND
15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16377-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16377-6-ND
Fixed Inductors 445-16377-6-ND
15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16377-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16377-1-ND
Fixed Inductors 445-16377-1-ND
15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 15Uh, 0805 Rohs Compliant Tdk - 69AH1403 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, 0805 Rohs Compliant Tdk
69AH1403
Inductor, Aec-Q200, 15Uh, 0805 Rohs Compliant Tdk 69AH1403
INDUCTOR, AEC-Q200, 15UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 15UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16377-2-ND 69AH1403
Product Name Fixed Inductors Inductor, Aec-Q200, 15Uh, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details