TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012N101LTD25

Description
100µH Shielded Multilayer Inductor 140mA 3.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
100µH Shielded Multilayer Inductor 140mA 3.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLZ2012N101LTD25CT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Multilayer Inductor 140mA 3.5Ohm 0805 (2012 Metric)

100µH Shielded Multilayer Inductor 140mA 3.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ2012N101LTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 140MA 3.5 OHM

FIXED IND 100UH 140MA 3.5 OHM

Buy Now Datasheet
Fixed Inductors - 445-MLZ2012N101LTD25TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Multilayer Inductor 140mA 3.5Ohm 0805 (2012 Metric)

100µH Shielded Multilayer Inductor 140mA 3.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370178-MLZ2012N101LTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370178-MLZ2012N101LTD25
Inductors, Coils, Chokes - Fixed Inductors 1370178-MLZ2012N101LTD25
Win Source Part Number: 1370178-MLZ2012N101L TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLZ Package: Tape & Reel (TR) Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.057" (1.45mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 100 µH Current Rating (Amps): 140 mA Current - Saturation (Isat): 30mA Shielding: Shielded DC Resistance (DCR): 3.5Ohm Inductance Frequency - Test: 2 MHz

Win Source Part Number: 1370178-MLZ2012N101LTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLZ
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.057" (1.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 100 µH
Current Rating (Amps): 140 mA
Current - Saturation (Isat): 30mA
Shielding: Shielded
DC Resistance (DCR): 3.5Ohm
Inductance Frequency - Test: 2 MHz

Buy Now Datasheet
SMD 100UH 140MA 3.5OHM Inductor and Choke - 71-MLZ2012N101LTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 140MA 3.5OHM Inductor and Choke
71-MLZ2012N101LTD25
SMD 100UH 140MA 3.5OHM Inductor and Choke 71-MLZ2012N101LTD25
FIXED IND 100UH 140MA 3.5OHM SMD Product overview: MLZ2012N101LTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 140MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 140MA, 3.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N101LTD25 can be used for catalog matching and distributor lookup.

FIXED IND 100UH 140MA 3.5OHM SMD Product overview: MLZ2012N101LTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 140MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 140MA, 3.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N101LTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 100Uh, 0805 Rohs Compliant Tdk - 69AH1402 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 100Uh, 0805 Rohs Compliant Tdk
69AH1402
Inductor, Aec-Q200, 100Uh, 0805 Rohs Compliant Tdk 69AH1402
INDUCTOR, AEC-Q200, 100UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 100UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLZ2012N101LTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012N101LTD25
Fixed Inductors MLZ2012N101LTD25
FIXED IND 100UH 140MA 3.5OHM SMD

FIXED IND 100UH 140MA 3.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLZ2012N101LTD25CT-ND 1370178-MLZ2012N101LTD25 71-MLZ2012N101LTD25 69AH1402 MLZ2012N101LTD25
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 100UH 140MA 3.5OHM Inductor and Choke Inductor, Aec-Q200, 100Uh, 0805 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers