TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012M330WT000

Description
33µH Shielded Multilayer Inductor 190mA 2.6Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
33µH Shielded Multilayer Inductor 190mA 2.6Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6399-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6399-2-ND
Fixed Inductors 445-6399-2-ND
33µH Shielded Multilayer Inductor 190mA 2.6Ohm 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 190mA 2.6Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6399-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6399-1-ND
Fixed Inductors 445-6399-1-ND
33µH Shielded Multilayer Inductor 190mA 2.6Ohm 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 190mA 2.6Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6399-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6399-6-ND
Fixed Inductors 445-6399-6-ND
33µH Shielded Multilayer Inductor 190mA 2.6Ohm 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 190mA 2.6Ohm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012M330WT000
1077886-MLZ2012M330WT000
Fixed Inductors - MLZ2012M330WT000 1077886-MLZ2012M330WT000
Manufacturer: TDK Corporation Win Source Part Number: 1077886-MLZ2012M330W T000 Packaging: Reel - TR Type: Multilayer Current Rating: 190mA Inductance: 33μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 55mA Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.38 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077886-MLZ2012M330WT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 190mA
Inductance: 33μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 55mA
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.38 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 33UH 190MA 2.6 OHM Inductor and Choke - 71-MLZ2012M330WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 190MA 2.6 OHM Inductor and Choke
71-MLZ2012M330WT000
SMD 33UH 190MA 2.6 OHM Inductor and Choke 71-MLZ2012M330WT000
FIXED IND 33UH 190MA 2.6 OHM SMD Product overview: MLZ2012M330WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 190MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 190MA, 2.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M330WT000 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 190MA 2.6 OHM SMD Product overview: MLZ2012M330WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 190MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 190MA, 2.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M330WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 33 H, 20%, 0805 [2012 Metric], 15 Mhz Rohs Compliant Tdk - 46W4795 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 33 H, 20%, 0805 [2012 Metric], 15 Mhz Rohs Compliant Tdk
46W4795
Surface Mount High Frequency Inductor, Mlz Series, 33 H, 20%, 0805 [2012 Metric], 15 Mhz Rohs Compliant Tdk 46W4795
Surface Mount High Frequency Inductor, MLZ Series, 33 H, 20%, 0805 [2012 Metric], 15 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 33 H, 20%, 0805 [2012 Metric], 15 MHz RoHS Compliant: Yes

Supplier's Site
Inductor, Multilayer, 33Uh, 0.19A, 20%; Inductance Tdk - 95AC0091 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 33Uh, 0.19A, 20%; Inductance Tdk
95AC0091
Inductor, Multilayer, 33Uh, 0.19A, 20%; Inductance Tdk 95AC0091
INDUCTOR, MULTILAYER, 33UH, 0.19A, 20%; Inductance:33µH; DC Resistance Max:3.38ohm; Self Resonant Frequency:28MHz; DC Current Rating:190mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 33UH, 0.19A, 20%; Inductance:33µH; DC Resistance Max:3.38ohm; Self Resonant Frequency:28MHz; DC Current Rating:190mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6399-2-ND 1077886-MLZ2012M330WT000 71-MLZ2012M330WT000 46W4795 95AC0091
Product Name Fixed Inductors Fixed Inductors - MLZ2012M330WT000 SMD 33UH 190MA 2.6 OHM Inductor and Choke Surface Mount High Frequency Inductor, Mlz Series, 33 H, 20%, 0805 [2012 Metric], 15 Mhz Rohs Compliant Tdk Inductor, Multilayer, 33Uh, 0.19A, 20%; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details