TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012M2R2HTD25

Description
2.2µH Shielded Multilayer Inductor 600mA 160mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 600mA 160mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17077-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17077-1-ND
Fixed Inductors 445-17077-1-ND
2.2µH Shielded Multilayer Inductor 600mA 160mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 600mA 160mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17077-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17077-6-ND
Fixed Inductors 445-17077-6-ND
2.2µH Shielded Multilayer Inductor 600mA 160mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 600mA 160mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17077-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17077-2-ND
Fixed Inductors 445-17077-2-ND
2.2µH Shielded Multilayer Inductor 600mA 160mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 600mA 160mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, 0805 Rohs Compliant Tdk - 69AH1391 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 0805 Rohs Compliant Tdk
69AH1391
Inductor, Aec-Q200, 2.2Uh, 0805 Rohs Compliant Tdk 69AH1391
INDUCTOR, AEC-Q200, 2.2UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17077-1-ND 69AH1391
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details