TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors MLZ2012M1R0HTD25

Description
Win Source Part Number: 1079163-MLZ2012M1R0H TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 100mOhm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MLZ2012A1R0WT000; MLZ2012A1R0WTD25; MLZ1608N1R0LT000; ASMPH-0603-1R0M-T; LQM18PN1R0MFRL; LQM21PN1R0MC0D; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-17075-6,MLZ2012M 1R0HTD25-ND,445-1707 5-2,445-17075-ND,445 -17075-1 Current - Saturation (Isat): 700mA
Request a Quote Datasheet
Description
Win Source Part Number: 1079163-MLZ2012M1R0H TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 100mOhm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MLZ2012A1R0WT000; MLZ2012A1R0WTD25; MLZ1608N1R0LT000; ASMPH-0603-1R0M-T; LQM18PN1R0MFRL; LQM21PN1R0MC0D; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-17075-6,MLZ2012M 1R0HTD25-ND,445-1707 5-2,445-17075-ND,445 -17075-1 Current - Saturation (Isat): 700mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1079163-MLZ2012M1R0HTD25
Inductors, Coils, Chokes - Fixed Inductors 1079163-MLZ2012M1R0HTD25
Win Source Part Number: 1079163-MLZ2012M1R0H TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 100mOhm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MLZ2012A1R0WT000; MLZ2012A1R0WTD25; MLZ1608N1R0LT000; ASMPH-0603-1R0M-T; LQM18PN1R0MFRL; LQM21PN1R0MC0D; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-17075-6,MLZ2012M 1R0HTD25-ND,445-1707 5-2,445-17075-ND,445 -17075-1 Current - Saturation (Isat): 700mA

Win Source Part Number: 1079163-MLZ2012M1R0HTD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLZ
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 100mOhm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MLZ2012A1R0WT000; MLZ2012A1R0WTD25; MLZ1608N1R0LT000; ASMPH-0603-1R0M-T; LQM18PN1R0MFRL; LQM21PN1R0MC0D;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-17075-6,MLZ2012M1R0HTD25-ND,445-17075-2,445-17075-ND,445-17075-1
Current - Saturation (Isat): 700mA

Buy Now
Fixed Inductors - 445-17075-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17075-2-ND
Fixed Inductors 445-17075-2-ND
1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17075-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17075-6-ND
Fixed Inductors 445-17075-6-ND
1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17075-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17075-1-ND
Fixed Inductors 445-17075-1-ND
1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 800mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 1UH 800MA 100 MOHM Inductor and Choke - 71-MLZ2012M1R0HTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 800MA 100 MOHM Inductor and Choke
71-MLZ2012M1R0HTD25
SMD 1UH 800MA 100 MOHM Inductor and Choke 71-MLZ2012M1R0HTD25
FIXED IND 1UH 800MA 100 MOHM SMD Product overview: MLZ2012M1R0HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 800MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 800MA, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M1R0HTD25 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 800MA 100 MOHM SMD Product overview: MLZ2012M1R0HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 800MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 800MA, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M1R0HTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 1Uh, 0805 Rohs Compliant Tdk - 69AH1388 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, 0805 Rohs Compliant Tdk
69AH1388
Inductor, Aec-Q200, 1Uh, 0805 Rohs Compliant Tdk 69AH1388
INDUCTOR, AEC-Q200, 1UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1079163-MLZ2012M1R0HTD25 445-17075-2-ND 71-MLZ2012M1R0HTD25 69AH1388
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1UH 800MA 100 MOHM Inductor and Choke Inductor, Aec-Q200, 1Uh, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details